Vishay Intertechnology, Inc. Res Wirewound 10.29 Ohm 0.1% 10W ¦20ppm/¦C AXL Thru-Hole T/R NS01010R29BS73

Description
Res Wirewound 10.29 Ohm 0.1% 10W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 10.29 Ohm 0.1% 10W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10.29 Ohm 0.1% 10W ¦20ppm/¦C AXL Thru-Hole T/R - NS01010R29BS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.29 Ohm 0.1% 10W ¦20ppm/¦C AXL Thru-Hole T/R
NS01010R29BS73
Res Wirewound 10.29 Ohm 0.1% 10W ¦20ppm/¦C AXL Thru-Hole T/R NS01010R29BS73
Res Wirewound 10.29 Ohm 0.1% 10W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10.29 Ohm 0.1% 10W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NS01010R29BS73
Product Name Res Wirewound 10.29 Ohm 0.1% 10W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers