NS-10 100 1% E12 E3
Wirewound Resistors - Through Hole 100ohms 1% 10watt Product overview: NS010100R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS010100R0FE12 can be used for catalog matching and distributor lookup.
NS-10 100 1% E12 e3
Wirewound Resistors - Through Hole 12ohms 1% 10watt
| DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-NS010100R0FE12-ND | 53-NS010100R0FE12 | 3110-NS010100R0FE12 | NS010100R0FE12 |
| Product Name | Through Hole Resistors | Through-Hole Resistor | Wirewound Resistors | Wirewound Resistors - |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |