Vishay Intertechnology, Inc. Wirewound Resistors NS005R2500FE73

Description
NS-5 .25 1% E73 e3
Request a Quote
Description
NS-5 .25 1% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, axial lead wirewound resistor with a silicone coating rated for operation up to +350 °C, designed for precision power applications. It has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V. Resistance values range from 0.1 Ω to 24.3 kΩ with tolerances of ±0.05 %, ±0.1 %, or ±0.5 %. The part is constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and copperweld® terminals coated in tin or tin-lead. Its dimensions are 1.22 in (30.99 mm) in length and 0.312 in (7.92 mm) in diameter for the body. The part meets MIL-PRF-26 qualification for reliability under extreme environmental conditions and is RoHS-compliant with lead-free terminations in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, axial lead wirewound resistor with a silicone coating rated for operation up to +350 °C, designed for precision power applications. It has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V. Resistance values range from 0.1 Ω to 24.3 kΩ with tolerances of ±0.05 %, ±0.1 %, or ±0.5 %. The part is constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and copperweld® terminals coated in tin or tin-lead. Its dimensions are 1.22 in (30.99 mm) in length and 0.312 in (7.92 mm) in diameter for the body. The part meets MIL-PRF-26 qualification for reliability under extreme environmental conditions and is RoHS-compliant with lead-free terminations in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS005R2500FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS005R2500FE73
Wirewound Resistors 3110-NS005R2500FE73
NS-5 .25 1% E73 e3

NS-5 .25 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS005R2500FE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Heat Sink Resistor - UAL-25 - Riedon, Inc.
Specs
Features Heat Sink; Military
Resistance Range 0.0100 to 90000 ohms
Tolerance 0.0100 to 10 +/- %
View Details