Vishay Intertechnology, Inc. Wirewound Resistors NS005R1500FE12

Description
NS-5 .15 1% E12 e3
Request a Quote Datasheet
Description
NS-5 .15 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS005R1500FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS005R1500FE12
Wirewound Resistors 3110-NS005R1500FE12
NS-5 .15 1% E12 e3

NS-5 .15 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - NS005R1500FE12 - 1082719-NS005R1500FE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - NS005R1500FE12
1082719-NS005R1500FE12
Through Hole Resistors - NS005R1500FE12 1082719-NS005R1500FE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082719-NS005R1500FE 12 Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082719-NS005R1500FE12
Categories: Through Hole Resistors
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now
Through-Hole Resistor - 53-NS005R1500FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-NS005R1500FE12
Through-Hole Resistor 53-NS005R1500FE12
Wirewound Resistors - Through Hole NS-5 .15 1% E12 e3 Product overview: NS005R1500FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS005R1500FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole NS-5 .15 1% E12 e3 Product overview: NS005R1500FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS005R1500FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-NS005R1500FE12 1082719-NS005R1500FE12 53-NS005R1500FE12
Product Name Wirewound Resistors Through Hole Resistors - NS005R1500FE12 Through-Hole Resistor
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers