Vishay Intertechnology, Inc. Wirewound Resistors NS0056R800JE12

Description
NS-5 6.8 5% E12 e3
Request a Quote
Description
NS-5 6.8 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, axially leaded wirewound resistor in the RS-5 series, designed for precision power applications with a silicone coating rated to 350 °C. It meets MIL-PRF-26 qualifications and has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V. Resistance ranges from 0.1 Ω to 25.7 kΩ with tolerances including ±5 %. The temperature coefficient is ±90 ppm/°C for values between 0.5 Ω and 0.99 Ω. Operating temperature range is -65 °C to +250 °C for characteristic U and up to +350 °C for characteristic V. The resistor has an insulation resistance of 1000 MΩ minimum when dry and uses copperweld® terminals with stainless steel end caps. Dimensions are 1.78 in length, 0.375 in diameter, and 0.040 in lead diameter. Bulk packaging is available.

Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, axially leaded wirewound resistor in the RS-5 series, designed for precision power applications with a silicone coating rated to 350 °C. It meets MIL-PRF-26 qualifications and has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V. Resistance ranges from 0.1 Ω to 25.7 kΩ with tolerances including ±5 %. The temperature coefficient is ±90 ppm/°C for values between 0.5 Ω and 0.99 Ω. Operating temperature range is -65 °C to +250 °C for characteristic U and up to +350 °C for characteristic V. The resistor has an insulation resistance of 1000 MΩ minimum when dry and uses copperweld® terminals with stainless steel end caps. Dimensions are 1.78 in length, 0.375 in diameter, and 0.040 in lead diameter. Bulk packaging is available.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS0056R800JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0056R800JE12
Wirewound Resistors 3110-NS0056R800JE12
NS-5 6.8 5% E12 e3

NS-5 6.8 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS0056R800JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details