Vishay Intertechnology, Inc. Res Wirewound 47K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk NS00547K00FB12

Description
Res Wirewound 47K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 47K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - NS00547K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
NS00547K00FB12
Res Wirewound 47K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk NS00547K00FB12
Res Wirewound 47K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 47K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NS00547K00FB12
Product Name Res Wirewound 47K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers