The NS005 is a non-inductive, wirewound resistor with a silicone coating rated for temperatures up to 350 °C, meeting MIL-PRF-26 standards. It has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with resistance values from 0.1 Ω to 24.3 kΩ and tolerances down to ±0.05 %. Dimensions are 0.875 ± 0.062 inches long, 1.0 inch maximum body length, and 0.312 ± 0.031 inches in diameter. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Operating temperature range is -65 °C to +250 °C for characteristic U and -65 °C to +350 °C for characteristic V. Insulation resistance is 1000 MΩ minimum dry. Terminals are copperweld® with tin/lead finish and tape/reel packaging.
NS-5-69 3.9 1% S73
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS0053R900FS7369 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |