Vishay Intertechnology, Inc. Wirewound Resistors NS0053R900FB1269

Description
NS-5-69 3.9 1% B12
Request a Quote
Description
NS-5-69 3.9 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, wirewound precision power resistor with a silicone coating rated for operation up to +250 °C under characteristic U and +350 °C under characteristic V. It features a ceramic core, stainless steel end caps, and terminations of tin/lead or lead-free finish. The resistor has a power rating of 5.0 W at 25 °C and a resistance range of 0.1 Ω to 24.3 kΩ with tolerances of ±0.5 % or ±1 %. The body dimensions are 1.0 inch in length and 0.312 inch in diameter with terminal leads. The part meets MIL-PRF-26 qualification and exhibits a typical resistance shift of less than 0.5 % under operating conditions.

Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, wirewound precision power resistor with a silicone coating rated for operation up to +250 °C under characteristic U and +350 °C under characteristic V. It features a ceramic core, stainless steel end caps, and terminations of tin/lead or lead-free finish. The resistor has a power rating of 5.0 W at 25 °C and a resistance range of 0.1 Ω to 24.3 kΩ with tolerances of ±0.5 % or ±1 %. The body dimensions are 1.0 inch in length and 0.312 inch in diameter with terminal leads. The part meets MIL-PRF-26 qualification and exhibits a typical resistance shift of less than 0.5 % under operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS0053R900FB1269 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0053R900FB1269
Wirewound Resistors 3110-NS0053R900FB1269
NS-5-69 3.9 1% B12

NS-5-69 3.9 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS0053R900FB1269
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - 696-S1-150RF1CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 1913 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers