Vishay Intertechnology, Inc. Wirewound Resistors NS0052R700FB12

Description
NS-5 2.7 1% B12
Request a Quote Datasheet
Description
NS-5 2.7 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS0052R700FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0052R700FB12
Wirewound Resistors 3110-NS0052R700FB12
NS-5 2.7 1% B12

NS-5 2.7 1% B12

Supplier's Site Datasheet
Res Wirewound 2.7 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - NS0052R700FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
NS0052R700FB12
Res Wirewound 2.7 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk NS0052R700FB12
Res Wirewound 2.7 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS0052R700FB12 NS0052R700FB12
Product Name Wirewound Resistors Res Wirewound 2.7 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details