Vishay Intertechnology, Inc. Wirewound Resistors NS0052R200JE73

Description
NS-5 2.2 5% E73 e3
Request a Quote
Description
NS-5 2.2 5% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, wirewound precision power resistor with a silicone coating rated for operation up to 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with a resistance range of 0.1 to 24.3 kΩ. The part measures 0.875 ± 0.062 inches in length, 1.0 inch in maximum body diameter, and 0.312 ± 0.031 inches in lead diameter. Tolerance is ± 5%, with a temperature coefficient of ± 20 ppm/°C for resistances of 10 Ω and above, and ± 50 ppm/°C for 1 Ω to 9.9 Ω. It uses a tin/lead finish with tape/reel packaging (E73).

Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, wirewound precision power resistor with a silicone coating rated for operation up to 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with a resistance range of 0.1 to 24.3 kΩ. The part measures 0.875 ± 0.062 inches in length, 1.0 inch in maximum body diameter, and 0.312 ± 0.031 inches in lead diameter. Tolerance is ± 5%, with a temperature coefficient of ± 20 ppm/°C for resistances of 10 Ω and above, and ± 50 ppm/°C for 1 Ω to 9.9 Ω. It uses a tin/lead finish with tape/reel packaging (E73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS0052R200JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0052R200JE73
Wirewound Resistors 3110-NS0052R200JE73
NS-5 2.2 5% E73 e3

NS-5 2.2 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS0052R200JE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 696-S1-100RF1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 1913 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers