Vishay Intertechnology, Inc. Wirewound Resistors NS0052R000JE73

Description
NS-5 2 5% E73 e3
Request a Quote
Description
NS-5 2 5% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, wirewound resistor with a silicone coating rated for temperatures up to +350 °C, designed for precision power applications. It has a maximum power rating of 5.0 W for characteristic U and 6.5 W for characteristic V, with a resistance range of 0.1 Ω to 8.5 kΩ and tolerance options of ±5 %. The part features a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps. Its physical dimensions are 0.875 ± 0.062 inches in length, 1.0 inch in maximum body diameter, with terminals spaced 0.312 ± 0.031 inches apart. The NS005 meets MIL-PRF-26 qualification and operates from -65 °C to +350 °C. The part number NS0052R000JE73 corresponds to a 2.0 Ω ±5 % resistance value with lead-free tin finish and tape/reel packaging, falling within the series specifications.

Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, wirewound resistor with a silicone coating rated for temperatures up to +350 °C, designed for precision power applications. It has a maximum power rating of 5.0 W for characteristic U and 6.5 W for characteristic V, with a resistance range of 0.1 Ω to 8.5 kΩ and tolerance options of ±5 %. The part features a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps. Its physical dimensions are 0.875 ± 0.062 inches in length, 1.0 inch in maximum body diameter, with terminals spaced 0.312 ± 0.031 inches apart. The NS005 meets MIL-PRF-26 qualification and operates from -65 °C to +350 °C. The part number NS0052R000JE73 corresponds to a 2.0 Ω ±5 % resistance value with lead-free tin finish and tape/reel packaging, falling within the series specifications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS0052R000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0052R000JE73
Wirewound Resistors 3110-NS0052R000JE73
NS-5 2 5% E73 e3

NS-5 2 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS0052R000JE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details