Vishay Intertechnology, Inc. Wirewound Resistors NS005220R0FE12

Description
NS-5 220 1% E12 e3
Request a Quote
Description
NS-5 220 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, wirewound resistor from the Vishay Dale RS series, designed for precision power applications with a silicone coating rated to 350 °C. It has a 5.0 W power rating for characteristic U and 6.5 W for characteristic V, with resistance values from 0.1 Ω to 24.3 kΩ and a tolerance of ±1 %. The resistor uses Ayrton-Perry winding to reduce reactance, meets MIL-PRF-26, and has a temperature coefficient of ±50 ppm/°C for 1 Ω to 9.9 Ω. It operates from -65 °C to +350 °C, with a maximum working voltage based on P×R. The body is 0.875 inch in diameter, 1.0 inch long, with 0.312 inch lead spacing and 0.040 inch lead diameter. Lead-free terminations and bulk packaging are indicated by the E12 suffix.

Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, wirewound resistor from the Vishay Dale RS series, designed for precision power applications with a silicone coating rated to 350 °C. It has a 5.0 W power rating for characteristic U and 6.5 W for characteristic V, with resistance values from 0.1 Ω to 24.3 kΩ and a tolerance of ±1 %. The resistor uses Ayrton-Perry winding to reduce reactance, meets MIL-PRF-26, and has a temperature coefficient of ±50 ppm/°C for 1 Ω to 9.9 Ω. It operates from -65 °C to +350 °C, with a maximum working voltage based on P×R. The body is 0.875 inch in diameter, 1.0 inch long, with 0.312 inch lead spacing and 0.040 inch lead diameter. Lead-free terminations and bulk packaging are indicated by the E12 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS005220R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS005220R0FE12
Wirewound Resistors 3110-NS005220R0FE12
NS-5 220 1% E12 e3

NS-5 220 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS005220R0FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 8098941P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Standards and Certifications RoHS
Resistance Range 18 ohms
View Details
Chassis Mount Resistors - 696-1508-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers