NS-5 1K 5% E12 e3
Res Wirewound 1K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-NS0051K000JE12 | NS0051K000JE12 |
| Product Name | Wirewound Resistors | Res Wirewound 1K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 1000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |