The NS005 is a non-inductive wirewound resistor with a silicone coating, rated for 5.0 W at 25 °C and capable of operating at temperatures up to +350 °C under characteristic V. It has a resistance range of 0.1 to 24.3 kΩ with tolerances of ±0.5 % and ±1 % for values of 0.499 Ω and above, and ±5 % for lower values. The resistor features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and Sn/Pb or lead-free terminations. Its dimensions are 0.875 ± 0.062 inches in length, 1.0 inch in maximum body diameter, 0.312 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. The NS005 meets MIL-PRF-26 requirements and employs an Ayrton-Perry winding to minimize reactive components.
NS-5 16.5 1% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS00516R50FE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |