Wirewound Resistors - Through Hole 5watts 10Kohms 1% Non Inductive Product overview: NS00510K00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS00510K00FB12 can be used for catalog matching and distributor lookup.
Res Wirewound 10K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
| DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-NS00510K00FB12-ND | 53-NS00510K00FB12 | 3110-NS00510K00FB12 | NS00510K00FB12 |
| Product Name | Through Hole Resistors | Through-Hole Resistor | Wirewound Resistors | Res Wirewound 10K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |