Vishay Intertechnology, Inc. Wirewound Resistors NS002R5000FE70

Description
NS-2 .5 1% E70 e3
Request a Quote
Description
NS-2 .5 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS002 is a non-inductive, wirewound resistor with a silicone coating rated to 350 °C and compliant with MIL-PRF-26. It has a 4.0 W power rating at 25 °C for characteristic U and 5.5 W for characteristic V, with resistance values from 0.1 Ω to 47.1 kΩ. Tolerance is ±1 %. The part has lead-free tin terminals and bulk packaging. Dimensions are 0.625 ± 0.062 in [15.88 ± 1.57 mm] long, 0.765 in [19.43 mm] max body length, 0.250 ± 0.031 in [6.35 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] terminal diameter. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Operating range is -65 °C to +250 °C. Insulation resistance is 1000 MΩ minimum dry.

Datasheet Summary
Powered by GS/AI

The NS002 is a non-inductive, wirewound resistor with a silicone coating rated to 350 °C and compliant with MIL-PRF-26. It has a 4.0 W power rating at 25 °C for characteristic U and 5.5 W for characteristic V, with resistance values from 0.1 Ω to 47.1 kΩ. Tolerance is ±1 %. The part has lead-free tin terminals and bulk packaging. Dimensions are 0.625 ± 0.062 in [15.88 ± 1.57 mm] long, 0.765 in [19.43 mm] max body length, 0.250 ± 0.031 in [6.35 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] terminal diameter. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Operating range is -65 °C to +250 °C. Insulation resistance is 1000 MΩ minimum dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS002R5000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS002R5000FE70
Wirewound Resistors 3110-NS002R5000FE70
NS-2 .5 1% E70 e3

NS-2 .5 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS002R5000FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 8098780P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Specs
Resistance Range 22.1 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details