Vishay Intertechnology, Inc. Wirewound Resistors NS002402R0FE70

Description
NS-2 402 1% E70 e3
Request a Quote
Description
NS-2 402 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS002 is a non-inductive, wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a ceramic core and stainless steel end caps. It has a power rating of 4.0 W at 25 °C for characteristic U and 5.5 W for characteristic V, with resistance values ranging from 0.1 Ω to 47.1 kΩ. The resistor meets MIL-PRF-26 qualifications, has a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and maintains an insulation resistance of at least 1000 MΩ dry. The axial lead design has dimensions of 0.625 ± 0.062 in (15.88 ± 1.57 mm) in length, 0.765 in (19.43 mm) in body length, 0.250 ± 0.031 in (6.35 ± 0.787 mm) in diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) in lead diameter. It is available in Ayrton-Perry winding for minimal inductance.

Datasheet Summary
Powered by GS/AI

The NS002 is a non-inductive, wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a ceramic core and stainless steel end caps. It has a power rating of 4.0 W at 25 °C for characteristic U and 5.5 W for characteristic V, with resistance values ranging from 0.1 Ω to 47.1 kΩ. The resistor meets MIL-PRF-26 qualifications, has a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and maintains an insulation resistance of at least 1000 MΩ dry. The axial lead design has dimensions of 0.625 ± 0.062 in (15.88 ± 1.57 mm) in length, 0.765 in (19.43 mm) in body length, 0.250 ± 0.031 in (6.35 ± 0.787 mm) in diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) in lead diameter. It is available in Ayrton-Perry winding for minimal inductance.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS002402R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS002402R0FE70
Wirewound Resistors 3110-NS002402R0FE70
NS-2 402 1% E70 e3

NS-2 402 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS002402R0FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123554 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details