Vishay Precision Group Resistor N/w, 8Res, 50Kohm, 0.1%, Smd; Resistance Vishay NOMCA16035002ATS

Description
RESISTOR N/W, 8RES, 50KOHM, 0.1%, SMD; Resistance:50kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 8RES, 50KOHM, 0.1%, SMD; Resistance:50kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8Res, 50Kohm, 0.1%, Smd; Resistance Vishay - 06X6488 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8Res, 50Kohm, 0.1%, Smd; Resistance Vishay
06X6488
Resistor N/w, 8Res, 50Kohm, 0.1%, Smd; Resistance Vishay 06X6488
RESISTOR N/W, 8RES, 50KOHM, 0.1%, SMD; Resistance:50kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 8RES, 50KOHM, 0.1%, SMD; Resistance:50kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6488
Product Name Resistor N/w, 8Res, 50Kohm, 0.1%, Smd; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers