VISHAY INTERTECHNOLOGY, INC.
NOMC16032002AUF -- 1603,A TOLERANCE, 20K OHM
Vishay Intertechnology, Inc.
1603,A TOLERANCE, 20K OHM
NOMC16032002AUF
Description
1603,A TOLERANCE, 20Kohm
Request a Quote
Email Supplier
Description
1603,A TOLERANCE, 20Kohm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
NOMC16032002AUF |
|
Product Name
|
1603,A TOLERANCE, 20K OHM |
|
Resistance Range
|
20000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0100 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details