Vishay Intertechnology, Inc. Wirewound Resistors 95 WATT 50 OHM 5% NHL95-18N505

Description
Wirewound Resistors 95 WATT 50ohm 5%
Request a Quote
Description
Wirewound Resistors 95 WATT 50ohm 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 95 WATT 50 OHM 5% - NHL95-18N505 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 95 WATT 50 OHM 5%
NHL95-18N505
Wirewound Resistors 95 WATT 50 OHM 5% NHL95-18N505
Wirewound Resistors 95 WATT 50ohm 5%

Wirewound Resistors 95 WATT 50ohm 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NHL95-18N505
Product Name Wirewound Resistors 95 WATT 50 OHM 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details