Vishay Intertechnology, Inc. 250W,5.9,.1%,BULK NH2505R900BJ01

Description
250W,5.9,.1%,BULK
Request a Quote
Description
250W,5.9,.1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250W,5.9,.1%,BULK - NH2505R900BJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
250W,5.9,.1%,BULK
NH2505R900BJ01
250W,5.9,.1%,BULK NH2505R900BJ01
250W,5.9,.1%,BULK

250W,5.9,.1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NH2505R900BJ01
Product Name 250W,5.9,.1%,BULK
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details