Vishay Precision Group 1Kohm Resistor NH2501K000FJ01

Description
Wirewound Resistors 250watt 1Kohm 1% Non-Inductive Product overview: NH2501K000FJ01 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-NH2501K000FJ01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors 250watt 1Kohm 1% Non-Inductive Product overview: NH2501K000FJ01 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-NH2501K000FJ01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kohm Resistor - 48-NH2501K000FJ01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Kohm Resistor
48-NH2501K000FJ01
1Kohm Resistor 48-NH2501K000FJ01
Wirewound Resistors 250watt 1Kohm 1% Non-Inductive Product overview: NH2501K000FJ01 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-NH2501K000FJ01 can be used for catalog matching and distributor lookup.

Wirewound Resistors 250watt 1Kohm 1% Non-Inductive Product overview: NH2501K000FJ01 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-NH2501K000FJ01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - NH250-1.00KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
NH250-1.00KJ-ND
Chassis Mount Resistors NH250-1.00KJ-ND
1 kOhms ±1% 250W Wirewound Chassis Mount Resistor

1 kOhms ±1% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED WW 1K OHM 250W - NH2501K000FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED WW 1K OHM 250W
NH2501K000FJ01
RES ALUM HOUSED WW 1K OHM 250W NH2501K000FJ01
RES ALUM HOUSED WW 1Kohm 250W

RES ALUM HOUSED WW 1Kohm 250W

Supplier's Site
Chassis Mount Resistors - NH2501K000FJ01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
NH2501K000FJ01
Chassis Mount Resistors NH2501K000FJ01
RES CHAS MNT 1K OHM 1% 250W

RES CHAS MNT 1K OHM 1% 250W

Supplier's Site Datasheet
Wirewound Resistor, 1Kohm, 250W, 1%; Resistance Vishay - 50B9524 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 250W, 1%; Resistance Vishay
50B9524
Wirewound Resistor, 1Kohm, 250W, 1%; Resistance Vishay 50B9524
WIREWOUND RESISTOR, 1KOHM, 250W, 1%; Resistance:1kohm; Product Range:NH Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:200V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 250W, 1%; Resistance:1kohm; Product Range:NH Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:200V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 48-NH2501K000FJ01 NH250-1.00KJ-ND NH2501K000FJ01 NH2501K000FJ01 50B9524
Product Name 1Kohm Resistor Chassis Mount Resistors RES ALUM HOUSED WW 1K OHM 250W Chassis Mount Resistors Wirewound Resistor, 1Kohm, 250W, 1%; Resistance Vishay
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details