Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 5Kohms 1% NH250 5K 1

Description
Wirewound Resistors - Chassis Mount 5Kohms 1%
Request a Quote
Description
Wirewound Resistors - Chassis Mount 5Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 5Kohms 1% - NH250 5K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 5Kohms 1%
NH250 5K 1
Wirewound Resistors - Chassis Mount 5Kohms 1% NH250 5K 1
Wirewound Resistors - Chassis Mount 5Kohms 1%

Wirewound Resistors - Chassis Mount 5Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NH250 5K 1
Product Name Wirewound Resistors - Chassis Mount 5Kohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details