Vishay Precision Group Wirewound Resistor, 22 Ohm, 100W, 1%; Resistance Vishay NH10022R00FE01

Description
WIREWOUND RESISTOR, 22 OHM, 100W, 1%; Resistance:22ohm; Product Range:NH Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 22 OHM, 100W, 1%; Resistance:22ohm; Product Range:NH Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 22 Ohm, 100W, 1%; Resistance Vishay - 22M9307 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 100W, 1%; Resistance Vishay
22M9307
Wirewound Resistor, 22 Ohm, 100W, 1%; Resistance Vishay 22M9307
WIREWOUND RESISTOR, 22 OHM, 100W, 1%; Resistance:22ohm; Product Range:NH Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 100W, 1%; Resistance:22ohm; Product Range:NH Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22M9307
Product Name Wirewound Resistor, 22 Ohm, 100W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 22 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details