The NH050 is a wirewound, aluminum-housed, chassis-mount resistor with a power rating of 50 W at 25 °C, designed for industrial applications and meeting MIL-PRF-18546 requirements. It features a molded construction for environmental protection, a non-inductive Ayrton-Perry winding, and an operating temperature range of -55 °C to +250 °C. The resistor has a maximum working voltage determined by the square root of the product of power and resistance, and an insulation resistance of at least 10,000 MΩ dry. Solderability complies with ANSI J-STD-002. Dimensions are 1.562 in by 0.844 in by 1.968 in (39.67 mm by 21.44 mm by 49.99 mm) for the body, with a threaded stud for mounting. The tolerance of ±5 % applies to this variant. The part is mounted on a 12 in × 12 in × 0.125 in aluminum panel to achieve its rated power.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NH050R3300JC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |