Vishay Intertechnology, Inc. Wirewound Resistors NH05070R00FC02

Description
NH-50 70 1% C02
Request a Quote
Description
NH-50 70 1% C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NH050 is a chassis-mounted, aluminum-housed wirewound resistor with a power rating of 50 W at 25 °C, designed for industrial applications and featuring molded construction for environmental protection. It has a non-inductive Ayrton-Perry winding, an operating temperature range of -55 °C to +250 °C, and meets MIL-PRF-18546 requirements. Its resistance range is 0.5 Ω to 26 Ω for the lowest tolerance band, with a maximum working voltage of 990 V. Dimensions are 1.562 in × 0.844 in × 1.968 in × 2.781 in with a 12-24 UNC-2A threaded stud for mounting.

Datasheet Summary
Powered by GS/AI

The NH050 is a chassis-mounted, aluminum-housed wirewound resistor with a power rating of 50 W at 25 °C, designed for industrial applications and featuring molded construction for environmental protection. It has a non-inductive Ayrton-Perry winding, an operating temperature range of -55 °C to +250 °C, and meets MIL-PRF-18546 requirements. Its resistance range is 0.5 Ω to 26 Ω for the lowest tolerance band, with a maximum working voltage of 990 V. Dimensions are 1.562 in × 0.844 in × 1.968 in × 2.781 in with a 12-24 UNC-2A threaded stud for mounting.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NH05070R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH05070R00FC02
Wirewound Resistors 3110-NH05070R00FC02
NH-50 70 1% C02

NH-50 70 1% C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NH05070R00FC02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details