The NH050 is a chassis-mounted, aluminum-housed wirewound resistor designed for industrial power applications with excellent stability and environmental protection. It has a power rating of 50 W at 25 °C when mounted on a 12" x 12" x 0.059" thick aluminum panel, with a maximum working voltage of 990 V. The resistor features a temperature coefficient of ±50 ppm/°C for values from 1 Ω to 9.9 Ω, an insulation resistance of at least 10,000 MΩ dry, and an operating temperature range from -55 °C to +250 °C. The NH050 is built with Ayrton-Perry winding to minimize reactive components, meets MIL-PRF-18546 specifications, and is available in non-inductive style. Its dimensions are 8.44 in. x 2.14 in. x 4.99 in. (L x W x H) with a threaded stud and mounting hardware for chassis attachment.
NH-50 308.3 1% E02 e4
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NH050308R3FE02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |