Vishay Intertechnology, Inc. Wirewound Resistors NH0502R000FE02

Description
NH-50 2 1% E02 e4
Request a Quote Datasheet
Description
NH-50 2 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NH0502R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH0502R000FE02
Wirewound Resistors 3110-NH0502R000FE02
NH-50 2 1% E02 e4

NH-50 2 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount 50watts 1ohms 1% 1% Non Inductive - NH0502R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 50watts 1ohms 1% 1% Non Inductive
NH0502R000FE02
Wirewound Resistors - Chassis Mount 50watts 1ohms 1% 1% Non Inductive NH0502R000FE02
Wirewound Resistors - Chassis Mount 50watts 1ohms 1% 1% Non Inductive

Wirewound Resistors - Chassis Mount 50watts 1ohms 1% 1% Non Inductive

Supplier's Site
Chassis Mount Resistors - NH0502R000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
NH0502R000FE02-ND
Chassis Mount Resistors NH0502R000FE02-ND
2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
2ohm Resistor - 48-NH0502R000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2ohm Resistor
48-NH0502R000FE02
2ohm Resistor 48-NH0502R000FE02
Wirewound Resistors 50watt 2ohm 1% Non-Inductive Product overview: NH0502R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-NH0502R000FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors 50watt 2ohm 1% Non-Inductive Product overview: NH0502R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-NH0502R000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Chassis Mount Resistors
NH0502R000FE02
Chassis Mount Resistors NH0502R000FE02
RES CHAS MNT 2 OHM 1% 50W

RES CHAS MNT 2 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-NH0502R000FE02 NH0502R000FE02 NH0502R000FE02-ND 48-NH0502R000FE02 NH0502R000FE02
Product Name Wirewound Resistors Wirewound Resistors - Chassis Mount 50watts 1ohms 1% 1% Non Inductive Chassis Mount Resistors 2ohm Resistor Chassis Mount Resistors
Category / Application Industrial General Use
Resistance Range 2 ohms 1 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details