Vishay Precision Group Wirewound Resistors NH0502R000FC02

Description
NH-50 2 1% C02
Request a Quote Datasheet
Description
NH-50 2 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NH0502R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH0502R000FC02
Wirewound Resistors 3110-NH0502R000FC02
NH-50 2 1% C02

NH-50 2 1% C02

Supplier's Site Datasheet
Resistor-Misc - NH0502R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
NH0502R000FC02
Resistor-Misc NH0502R000FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Vishay - 60C4593 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Vishay
60C4593
Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Vishay 60C4593
WIREWOUND RESISTOR, 2 OHM, 50W, 1%; Resistance:2ohm; Product Range:NH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 2 OHM, 50W, 1%; Resistance:2ohm; Product Range:NH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-NH0502R000FC02 NH0502R000FC02 60C4593
Product Name Wirewound Resistors Resistor-Misc Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625966-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1500 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details