Wirewound Resistors - Chassis Mount 50watt 2.2Kohm 1% Non-Inductive Product overview: NH0502K200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH0502K200FE02 can be used for catalog matching and distributor lookup.
NH-50 2.2K 1% E02 E4
NH-50 2.2K 1% E02 e4
Res Wirewound 2.2K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 54-NH0502K200FE02 | 541-NH0502K200FE02-ND | 3110-NH0502K200FE02 | NH0502K200FE02 |
| Product Name | 2.2Kohm Resistor | Chassis Mount Resistors | Wirewound Resistors | Res Wirewound 2.2K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 2200 ohms | 2200 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |