Vishay Intertechnology, Inc. Wirewound Resistors NH050243R0FC02

Description
NH-50 243 1% C02
Request a Quote
Description
NH-50 243 1% C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NH050 is a wirewound resistor with aluminum housing, chassis mount design, and molded construction for environmental protection. It has a power rating of 50 W at 25 °C, a maximum working voltage of 990 V, and a resistance range of 0.05 Ω to 136 kΩ. The resistor features a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω and meets MIL-PRF-18546 requirements. The non-inductive Ayrton-Perry winding ensures low reactive components. Dimensions are 1.562 in × 0.844 in × 1.968 in for the body, with mounting hardware including a stainless steel stud and nickel-plated brass nut. The part is rated for operation from -55 °C to +250 °C with solderability compliant to ANSI J-STD-002.

Datasheet Summary
Powered by GS/AI

The NH050 is a wirewound resistor with aluminum housing, chassis mount design, and molded construction for environmental protection. It has a power rating of 50 W at 25 °C, a maximum working voltage of 990 V, and a resistance range of 0.05 Ω to 136 kΩ. The resistor features a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω and meets MIL-PRF-18546 requirements. The non-inductive Ayrton-Perry winding ensures low reactive components. Dimensions are 1.562 in × 0.844 in × 1.968 in for the body, with mounting hardware including a stainless steel stud and nickel-plated brass nut. The part is rated for operation from -55 °C to +250 °C with solderability compliant to ANSI J-STD-002.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NH050243R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH050243R0FC02
Wirewound Resistors 3110-NH050243R0FC02
NH-50 243 1% C02

NH-50 243 1% C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NH050243R0FC02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details