Vishay Intertechnology, Inc. Wirewound Resistors NH0501R000FC02

Description
NH-50 1 1% C02
Request a Quote Datasheet
Description
NH-50 1 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NH0501R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH0501R000FC02
Wirewound Resistors 3110-NH0501R000FC02
NH-50 1 1% C02

NH-50 1 1% C02

Supplier's Site Datasheet
50W,1,1%,BULK - NH0501R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
50W,1,1%,BULK
NH0501R000FC02
50W,1,1%,BULK NH0501R000FC02
50W,1,1%,BULK

50W,1,1%,BULK

Supplier's Site
Chassis Mount Resistors - NH0501R000FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
NH0501R000FC02-ND
Chassis Mount Resistors NH0501R000FC02-ND
1 Ohms ±1% 50W Wirewound Chassis Mount Resistor

1 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - NH0501R000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
NH0501R000FC02
Chassis Mount Resistors NH0501R000FC02
RES CHAS MNT 1 OHM 1% 50W

RES CHAS MNT 1 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-NH0501R000FC02 NH0501R000FC02 NH0501R000FC02-ND NH0501R000FC02
Product Name Wirewound Resistors 50W,1,1%,BULK Chassis Mount Resistors Chassis Mount Resistors
Category / Application Industrial General Use
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers