Vishay Intertechnology, Inc. 50W,1K,5%,BULK NH0501K000JC02

Description
50W,1K,5%,BULK
Request a Quote Datasheet
Description
50W,1K,5%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W,1K,5%,BULK - NH0501K000JC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
50W,1K,5%,BULK
NH0501K000JC02
50W,1K,5%,BULK NH0501K000JC02
50W,1K,5%,BULK

50W,1K,5%,BULK

Supplier's Site
Wirewound Resistors - 3110-NH0501K000JC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH0501K000JC02
Wirewound Resistors 3110-NH0501K000JC02
NH-50 1K 5% C02

NH-50 1K 5% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NH0501K000JC02 3110-NH0501K000JC02
Product Name 50W,1K,5%,BULK Wirewound Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details