Wirewound Resistors - Chassis Mount 50watt 10ohm 1% Non-Inductive Product overview: NH05010R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH05010R00FE02 can be used for catalog matching and distributor lookup.
Res Wirewound 10 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
NH-50 10 1% E02 e4
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-NH05010R00FE02-ND | 54-NH05010R00FE02 | NH05010R00FE02 | 3110-NH05010R00FE02 |
| Product Name | Chassis Mount Resistors | 10ohm Resistor | Res Wirewound 10 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack | Wirewound Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |