Vishay Intertechnology, Inc. Res Wirewound 10K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack NH05010K00FE02

Description
Res Wirewound 10K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 10K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack - NH05010K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
NH05010K00FE02
Res Wirewound 10K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack NH05010K00FE02
Res Wirewound 10K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 10K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Wirewound Resistors - 3110-NH05010K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH05010K00FE02
Wirewound Resistors 3110-NH05010K00FE02
NH-50 10K 1% E02 e4

NH-50 10K 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - NH05010K00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
NH05010K00FE02-ND
Chassis Mount Resistors NH05010K00FE02-ND
10 kOhms ±1% 50W Wirewound Chassis Mount Resistor

10 kOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 112188472 - Radwell International
Willingboro, NJ, United States
Resistor
112188472
Resistor 112188472
RESISTOR, CHASSIS MOUNT, 10K OHM, 50W , 1% , WW ,. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, CHASSIS MOUNT, 10K OHM, 50W , 1% , WW ,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chassis Mount Resistors - NH05010K00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
NH05010K00FE02
Chassis Mount Resistors NH05010K00FE02
ALUM HOUSED 10.0K OHM 50W 1%

ALUM HOUSED 10.0K OHM 50W 1%

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Radwell International Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number NH05010K00FE02 3110-NH05010K00FE02 NH05010K00FE02-ND 112188472 NH05010K00FE02
Product Name Res Wirewound 10K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack Wirewound Resistors Chassis Mount Resistors Resistor Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 50 watts 50 watts 50 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details