NH-25 100 1% E02 e4
Wirewound Resistors - Chassis Mount 25watt 100ohm 1% Non-Inductive Product overview: NH025100R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH025100R0FE02 can be used for catalog matching and distributor lookup.
Res Wirewound 100 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
NH-25 100 1% E02 E4
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-NH025100R0FE02 | 54-NH025100R0FE02 | NH025100R0FE02 | 541-NH025100R0FE02-ND |
| Product Name | Wirewound Resistors | 100ohm Resistor | Res Wirewound 100 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 100 ohms | 100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C |