The NH010 is a chassis-mounted, aluminum-housed wirewound resistor with a power rating of 10 W at 25 °C, designed for industrial applications requiring high stability and low reactive components through Ayrton-Perry winding. It features molded, welded construction with total environmental protection, operates from -55 °C to +250 °C, and meets MIL-PRF-18546 requirements. The resistor has a maximum working voltage of 187 V, a resistance range of 0.05 to 23.5 kΩ for ±1% tolerance, a temperature coefficient of ±50 ppm/°C for resistances below 10 Ω, and an insulation resistance of 10,000 MΩ minimum dry. It mounts to a chassis to utilize heat-sinking and is available in non-inductive configurations.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NH010R6000FC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |