The NH010 is a 10 W aluminum-housed, chassis-mount wirewound resistor with a non-inductive Ayrton-Perry winding, designed for stable performance in demanding environments. It features molded construction for environmental protection, a maximum operating temperature of +250 °C, and meets MIL-PRF-18546 requirements. The resistor has a resistance range of 0.05 to 23.5 kΩ for ±1 % tolerance, with a temperature coefficient of ±50 ppm/°C for values between 1 Ω and 9.9 Ω. It supports a maximum working voltage of 187 V and is assembled with a stainless steel stud and nut for secure mounting. Solderability complies with ANSI J-STD-002, and insulation resistance is 10,000 MΩ minimum dry. The physical dimensions are 0.562 in × 0.625 in × 0.750 in for overall length, width, and height, with a 0.989 in stud height and a 0.312 in tap diameter for chassis mounting.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NH010R5100JC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |