Vishay Intertechnology, Inc. Res Wirewound 70 Ohm 3% 10W ¦20ppm/¦C AXL Flange NH01070R00HC02

Description
Res Wirewound 70 Ohm 3% 10W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 70 Ohm 3% 10W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 70 Ohm 3% 10W ¦20ppm/¦C AXL Flange - NH01070R00HC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70 Ohm 3% 10W ¦20ppm/¦C AXL Flange
NH01070R00HC02
Res Wirewound 70 Ohm 3% 10W ¦20ppm/¦C AXL Flange NH01070R00HC02
Res Wirewound 70 Ohm 3% 10W ¦20ppm/¦C AXL Flange

Res Wirewound 70 Ohm 3% 10W ¦20ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistors - 3110-NH01070R00HC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH01070R00HC02
Wirewound Resistors 3110-NH01070R00HC02
NH-10 70 3% C02

NH-10 70 3% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NH01070R00HC02 3110-NH01070R00HC02
Product Name Res Wirewound 70 Ohm 3% 10W ¦20ppm/¦C AXL Flange Wirewound Resistors
Technology / Construction Wirewound
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers