Wirewound Resistors - Chassis Mount 12.5watt 16ohm 1% Non-IND MKD 10watt Product overview: NH01016R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH01016R00FE02 can be used for catalog matching and distributor lookup.
NH-10 16 1% E02 e4
NH-10 16 1% E02 E4
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 54-NH01016R00FE02 | NH01016R00FE02 | 3110-NH01016R00FE02 | 541-NH01016R00FE02-ND |
| Product Name | 16ohm Resistor | Resistor-Misc | Wirewound Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | ||
| Resistance Range | 16 ohms | 16 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |