Vishay Intertechnology, Inc. Wirewound Resistors NH0058R870FC02

Description
NH-5 8.87 1% C02
Request a Quote
Description
NH-5 8.87 1% C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NH005 is a chassis-mounted, aluminum-housed wirewound resistor with a power rating of 5 W at 25 °C, designed for industrial applications and offering non-inductive performance through Ayrton-Perry winding. It has a maximum working voltage of 115 V and operates from -55 °C to +250 °C. The resistor features molded construction with complete welding for environmental protection, meets MIL-PRF-18546 standards, and has an insulation resistance of 10,000 MΩ minimum when dry. Temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω and ±100 ppm/°C for values from 0.1 Ω to 0.99 Ω. Solderability complies with ANSI J-STD-002. The part mounts directly to a chassis to enhance heat dissipation.

Datasheet Summary
Powered by GS/AI

The NH005 is a chassis-mounted, aluminum-housed wirewound resistor with a power rating of 5 W at 25 °C, designed for industrial applications and offering non-inductive performance through Ayrton-Perry winding. It has a maximum working voltage of 115 V and operates from -55 °C to +250 °C. The resistor features molded construction with complete welding for environmental protection, meets MIL-PRF-18546 standards, and has an insulation resistance of 10,000 MΩ minimum when dry. Temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω and ±100 ppm/°C for values from 0.1 Ω to 0.99 Ω. Solderability complies with ANSI J-STD-002. The part mounts directly to a chassis to enhance heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NH0058R870FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH0058R870FC02
Wirewound Resistors 3110-NH0058R870FC02
NH-5 8.87 1% C02

NH-5 8.87 1% C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NH0058R870FC02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 7811327P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chassis Mount Resistors - UAL10-0R2F8 - Lingto Electronic Limited
Specs
Mounting / Packaging Solder Lugs
Resistance Range 0.2000 ohms
Tolerance 1 +/- %
View Details