Vishay Precision Group Resistor NH-50

Description
WIREWOUND RESISTORS - CHASSIS MOUNT, RESISTANCE: 120OHMS, POWER RATING: 50 WATT, TEMPERATURE COEFFICIENT: 20 PPM / C, TOLERANCE: 1 %, FEATURES: ALUMINUM HOUSED RESISTORS, NON-INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY
Description
WIREWOUND RESISTORS - CHASSIS MOUNT, RESISTANCE: 120OHMS, POWER RATING: 50 WATT, TEMPERATURE COEFFICIENT: 20 PPM / C, TOLERANCE: 1 %, FEATURES: ALUMINUM HOUSED RESISTORS, NON-INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 15078501 - Radwell International
Willingboro, NJ, United States
Resistor
15078501
Resistor 15078501
WIREWOUND RESISTORS - CHASSIS MOUNT, RESISTANCE: 120OHMS, POWER RATING: 50 WATT, TEMPERATURE COEFFICIENT: 20 PPM / C, TOLERANCE: 1 %, FEATURES: ALUMINUM HOUSED RESISTORS, NON-INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTORS - CHASSIS MOUNT, RESISTANCE: 120OHMS, POWER RATING: 50 WATT, TEMPERATURE COEFFICIENT: 20 PPM / C, TOLERANCE: 1 %, FEATURES: ALUMINUM HOUSED RESISTORS, NON-INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 15078501
Product Name Resistor
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details