Vishay Intertechnology, Inc. Through Hole Resistors NFR25H0001009JA100

Description
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4674CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4674CT-ND
Through Hole Resistors BC4674CT-ND
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4674TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4674TB-ND
Through Hole Resistors BC4674TB-ND
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1130422-NFR25H0001009JA100
Resistors - Through Hole Resistors 1130422-NFR25H0001009JA100
Win Source Part Number: 1130422-NFR25H000100 9JA100 Category: Resistors>Through Hole Resistors Series: NFR25H Features: Flame Proof, Fusible, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC4674TB,BC4674CT

Win Source Part Number: 1130422-NFR25H0001009JA100
Category: Resistors>Through Hole Resistors
Series: NFR25H
Features: Flame Proof, Fusible, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC4674TB,BC4674CT

Buy Now
10 Ohm 0.5W 2W Resistor - 53-NFR25H0001009JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 0.5W 2W Resistor
53-NFR25H0001009JA100
10 Ohm 0.5W 2W Resistor 53-NFR25H0001009JA100
Res Metal Film 10 Ohm 5% 0.5W(1/2W) ±100ppm/°C Conformal Coated AXL Ammo Product overview: NFR25H0001009JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NFR25H0001009JA10 0 can be used for catalog matching and distributor lookup.

Res Metal Film 10 Ohm 5% 0.5W(1/2W) ±100ppm/°C Conformal Coated AXL Ammo Product overview: NFR25H0001009JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NFR25H0001009JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number BC4674CT-ND 1130422-NFR25H0001009JA100 53-NFR25H0001009JA100
Product Name Through Hole Resistors Resistors - Through Hole Resistors 10 Ohm 0.5W 2W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers