Vishay Precision Group Through Hole Resistors NFR2500004707JR500

Description
470 mOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
470 mOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC.47ATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC.47ATR-ND
Through Hole Resistors PPC.47ATR-ND
470 mOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

470 mOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film; Resistance Vishay - 26R4153 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film; Resistance Vishay
26R4153
Resistor, Metal Film; Resistance Vishay 26R4153
RESISTOR, METAL FILM; Resistance:0.47ohm; Product Range:NFR25 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Resistor Type:Fusible RoHS Compliant: Yes

RESISTOR, METAL FILM; Resistance:0.47ohm; Product Range:NFR25 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Resistor Type:Fusible RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC.47ATR-ND 26R4153
Product Name Through Hole Resistors Resistor, Metal Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Fusible Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details