Vishay Precision Group Through Hole Resistors NFR2500004701JA500

Description
4.7 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-NFR2500004701JA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-NFR2500004701JA500TB-ND
Through Hole Resistors 56-NFR2500004701JA500TB-ND
4.7 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

4.7 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-NFR2500004701JA500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-NFR2500004701JA500CT-ND
Through Hole Resistors 56-NFR2500004701JA500CT-ND
4.7 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

4.7 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Nfr25 Series, 4.7 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K6491 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Nfr25 Series, 4.7 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K6491
Through Hole Metal Film Resistor, Nfr25 Series, 4.7 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K6491
Through Hole Metal Film Resistor, NFR25 Series, 4.7 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, NFR25 Series, 4.7 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-NFR2500004701JA500TB-ND 97K6491
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Nfr25 Series, 4.7 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers