Vishay Precision Group Through Hole Resistors NFR2500002709JA100

Description
NFR25 5% A1 27R
Request a Quote Datasheet
Description
NFR25 5% A1 27R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-NFR2500002709JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-NFR2500002709JA100TB-ND
Through Hole Resistors 56-NFR2500002709JA100TB-ND
NFR25 5% A1 27R

NFR25 5% A1 27R

Buy Now Datasheet
Nfr25 5% A1 27R Rohs Compliant Vishay - 61M4681 - Newark, An Avnet Company
Chicago, IL, United States
Nfr25 5% A1 27R Rohs Compliant Vishay
61M4681
Nfr25 5% A1 27R Rohs Compliant Vishay 61M4681
NFR25 5% A1 27R ROHS COMPLIANT: YES

NFR25 5% A1 27R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-NFR2500002709JA100TB-ND 61M4681
Product Name Through Hole Resistors Nfr25 5% A1 27R Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers