Vishay Precision Group Through Hole Resistors NFR2500002208JA500

Description
2.2 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4667CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4667CT-ND
Through Hole Resistors BC4667CT-ND
2.2 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

2.2 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4667TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4667TB-ND
Through Hole Resistors BC4667TB-ND
2.2 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

2.2 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Nfr25 Series, 2.2 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K6488 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Nfr25 Series, 2.2 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K6488
Through Hole Metal Film Resistor, Nfr25 Series, 2.2 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K6488
Through Hole Metal Film Resistor, NFR25 Series, 2.2 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, NFR25 Series, 2.2 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4667CT-ND 97K6488
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Nfr25 Series, 2.2 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details