Vishay Precision Group Through Hole Resistors NFR2500001002JA500

Description
10 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-NFR2500001002JA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-NFR2500001002JA500TB-ND
Through Hole Resistors 56-NFR2500001002JA500TB-ND
10 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

10 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-NFR2500001002JA500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-NFR2500001002JA500CT-ND
Through Hole Resistors 56-NFR2500001002JA500CT-ND
10 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

10 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Nfr25 Series, 10 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K6485 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Nfr25 Series, 10 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K6485
Through Hole Metal Film Resistor, Nfr25 Series, 10 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K6485
Through Hole Metal Film Resistor, NFR25 Series, 10 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, NFR25 Series, 10 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-NFR2500001002JA500TB-ND 97K6485
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Nfr25 Series, 10 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details