Vishay Precision Group Res, 0R68, 1%, 1W, 1206W Rohs Compliant Vishay NCW0612MC6807FP500

Description
RES, 0R68, 1%, 1W, 1206W ROHS COMPLIANT: YES
Description
RES, 0R68, 1%, 1W, 1206W ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay resistor, part number 14AJ2451, has a resistance value of 0.68 ohms with a tolerance of ±1%. It is rated for a power dissipation of 1 watt and is housed in a 1206W package size. This resistor is compliant with RoHS standards, making it suitable for environmentally conscious applications. It features a low temperature coefficient of ±50 ppm/K, ensuring stable performance across varying temperatures. The resistor is designed for high reliability in automotive and industrial applications, with excellent moisture resistivity and robustness against temperature cycling. Its specifications make it a suitable choice for power measurement electronics where stability and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Vishay resistor, part number 14AJ2451, has a resistance value of 0.68 ohms with a tolerance of ±1%. It is rated for a power dissipation of 1 watt and is housed in a 1206W package size. This resistor is compliant with RoHS standards, making it suitable for environmentally conscious applications. It features a low temperature coefficient of ±50 ppm/K, ensuring stable performance across varying temperatures. The resistor is designed for high reliability in automotive and industrial applications, with excellent moisture resistivity and robustness against temperature cycling. Its specifications make it a suitable choice for power measurement electronics where stability and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Res, 0R68, 1%, 1W, 1206W Rohs Compliant Vishay - 14AJ2451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R68, 1%, 1W, 1206W Rohs Compliant Vishay
14AJ2451
Res, 0R68, 1%, 1W, 1206W Rohs Compliant Vishay 14AJ2451
RES, 0R68, 1%, 1W, 1206W ROHS COMPLIANT: YES

RES, 0R68, 1%, 1W, 1206W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AJ2451
Product Name Res, 0R68, 1%, 1W, 1206W Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details