Vishay Intertechnology, Inc. Through Hole Resistors MVW1\\240K00KBJ

Description
40 kOhms ±10% 1W Through Hole Resistor Axial High Voltage Carbon Film
Request a Quote Datasheet
Description
40 kOhms ±10% 1W Through Hole Resistor Axial High Voltage Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MVW1\\240K00KBJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MVW1\\240K00KBJ-ND
Through Hole Resistors MVW1\\240K00KBJ-ND
40 kOhms ±10% 1W Through Hole Resistor Axial High Voltage Carbon Film

40 kOhms ±10% 1W Through Hole Resistor Axial High Voltage Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MVW1\\240K00KBJ-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers